Microsemi Corp. Diodes - Zener - Single - 1N3344B 1N3344B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053858-1N3344B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 99.8V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053858-1N3344B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 99.8V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N3344B - 053858-1N3344B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N3344B
053858-1N3344B
Diodes - Zener - Single - 1N3344B 053858-1N3344B
Manufacturer: Microsemi Corporation Win Source Part Number: 053858-1N3344B Packaging: Bulk Mounting: Chassis, Stud Mount Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 99.8V Voltage - Zener (Nom) (Vz): 130V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: DO-5 Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 053858-1N3344B
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 99.8V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-5
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 053858-1N3344B
Product Name Diodes - Zener - Single - 1N3344B
Package DO-5
VZ 130 volts
ZZT 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers