Manufacturer: Microsemi Corporation
Win Source Part Number: 1121675-1N3322B
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 25V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.nainasemi.com
Manufacturer Package: DO-203AB, DO-5, Stud
Impedance (Maximum) (Zzt): 2.7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 1N3322
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A
Current - Reverse Leakage at Vr: 10μA at 18.2V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1121675-1N3322B |
| Product Name | Diodes - Zener - Single - 1N3322B |
| VZ | 25 volts |