Microsemi Corp. Diodes - Zener - Single - 1N2986RB 1N2986RB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121649-1N2986RB Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 1N2986 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 18.2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121649-1N2986RB Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 1N2986 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 18.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2986RB - 1121649-1N2986RB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2986RB
1121649-1N2986RB
Diodes - Zener - Single - 1N2986RB 1121649-1N2986RB
Manufacturer: Microsemi Corporation Win Source Part Number: 1121649-1N2986RB Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-203AA, DO-4, Stud Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 1N2986 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 10W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A Current - Reverse Leakage at Vr: 10μA at 18.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121649-1N2986RB
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 1N2986
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 10W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 2A
Current - Reverse Leakage at Vr: 10μA at 18.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1121649-1N2986RB
Product Name Diodes - Zener - Single - 1N2986RB
VZ 24 volts
Unlock Full Specs
to access all available technical data