Manufacturer: Microsemi Corporation
Win Source Part Number: 1003649-1N2843B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 175°C
Case / Package: TO-204AD (TO-3)
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1003649-1N2843B |
| Product Name | Diodes - Zener - Single - 1N2843B |
| Package | TO-3; TO-204AD (TO-3) |
| VZ | 150 volts |
| ZZT | 75 ohms |