RF TRANS NPN 50V 1.4GHZ 55ST
RF TRANS NPN 50V 1.4GHZ 55ST
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1214-300M | 1214-300M |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 50 volts | 50 volts |
| Output Power | 88 watts | 88 watts |
| Polarity | NPN; NPN | |
| Package Type | 55ST |