Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MICROPOWER DIRECT LLC
MG124S-03I -- DC DC CONVERTERS
MicroPower Direct LLC
DC DC Converters
MG124S-03I
Description
DC/DC,1W,24VIN,3.3VO UT,3 KVISO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DC/DC,1W,24VIN,3.3VO UT,3 KVISO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
5943-MG124S-03I-ND
DC DC Converters
5943-MG124S-03I-ND
DC/DC,1W,24VIN,3.3VO UT,3 KVISO
DC/DC,1W,24VIN,3.3VO
UT,3 KVISO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
5943-MG124S-03I-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
KL9250 | Potential supply terminal, 120…230 V AC, with fuse
View Details
TDK-Lambda Europe GmbH
1.5 - 30W DC-DC Converters
CCG10-24-12Dx
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter
CSI 1K-24/230-3XD3-HSA (IP66)
Specs
Type
DC/AC Inverter
Technology
Microprocessor controlled high frequency PWM technology
Applications
Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
TE Connectivity
Power Supplies
5000003491-SE
Specs
DC Output Voltage
24.0 volts
DC Output Current
1 amps
View Details