MicroPower Direct LLC Power Transformers - E200 E200

Description
Manufacturer: MicroPower Direct, LLC Win Source Part Number: 1170520-E200 Manufacturer Homepage: www.micropowerdirect .com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: MicroPower Direct, LLC Win Source Part Number: 1170520-E200 Manufacturer Homepage: www.micropowerdirect .com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - E200 - 1170520-E200 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - E200
1170520-E200
Power Transformers - E200 1170520-E200
Manufacturer: MicroPower Direct, LLC Win Source Part Number: 1170520-E200 Manufacturer Homepage: www.micropowerdirect .com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: MicroPower Direct, LLC
Win Source Part Number: 1170520-E200
Manufacturer Homepage: www.micropowerdirect.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1170520-E200
Product Name Power Transformers - E200
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 350 VA
View Details
Transformers - Audio Transformers - Speaker Level - 119DA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details