| Micropac Industries, Inc. | Micropac Industries, Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 6N140 | 6N140 |
| Product Name | 6N JEDEC Series | Mii Optocoupler |
| Input | DC | DC |
| Output | Phototransistor | Intergrated high gain photodetector |
| Mounting Option | Through Hole | Through Hole |
| Lead Length | 0.1500 inch (3.81 mm) | 0.1500 inch (3.81 mm) |
| Emitter | LED | LED |