The 66500 microcoupler is a single channel optocoupler consisting of an LED optically coupled to a high speed, high gain inverting photodetector. Each microcoupler is provided with full 100% DC testing (+125°C test option upon request) or 100% element evaluation. All microcouplers are capable of operating over the full military temperature range.
Features:
· High speed, high gain inverted output
· Small size saves real estate
· Large thick film gold bond pads
· Element evaluation on request
· Electrically similar to 6N134
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66500-001 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | High speed logic gate photodetector |
| Package Type | Micro coupler |
| Mounting Option | Wire Bond |
| Emitter | LED |