Micropac Industries, Inc. Mii Optoisolator 66328-001

Description
The 66328 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components internally optically coupled and encased in a high temperature outer PPS plastic housing. Features: . TTL and CMOS compatible . 15 kVdc Isolation . 2 MHz Bandwidth typical . Integral Detector Die Faraday Shield for improved Common Mode Rejection
Description
The 66328 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components internally optically coupled and encased in a high temperature outer PPS plastic housing. Features: . TTL and CMOS compatible . 15 kVdc Isolation . 2 MHz Bandwidth typical . Integral Detector Die Faraday Shield for improved Common Mode Rejection

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optoisolator
66328-001
Mii Optoisolator 66328-001
The 66328 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components internally optically coupled and encased in a high temperature outer PPS plastic housing. Features: . TTL and CMOS compatible . 15 kVdc Isolation . 2 MHz Bandwidth typical . Integral Detector Die Faraday Shield for improved Common Mode Rejection

The 66328 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components internally optically coupled and encased in a high temperature outer PPS plastic housing.

Features:
. TTL and CMOS compatible
. 15 kVdc Isolation
. 2 MHz Bandwidth typical
. Integral Detector Die Faraday Shield for improved Common Mode Rejection

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66328-001
Product Name Mii Optoisolator
Input DC
Output Photodiode
Mounting Option Through Hole
Lead Length 0.1250 inch (3.17 mm)
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-1EDI3041ASXUMA1CT-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details