The 66291 contains 2 proton tolerant LEDs optically coupled to 2 silicon planar phototransistors. The optocoupler is in a surface mount Glob Top molded plastic Gull Wing package with 0.050” lead spacing. The package eliminates the need for thru-hole mounting and is well suited for high density applications.
Features:
· Low Input Current
· Glob Top Plastic Package
· SMT mounting Gull Wing Package
· Proton Radiation tolerant
· +1500V electrical isolation
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66291-001 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | 8P GW Glob top |
| Mounting Option | Surface Mount |
| Emitter | LED |