66280 -- RADIATION TOLERANT
Micropac Industries, Inc.
Radiation Tolerant
66280
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
66280 |
|
Product Name
|
Radiation Tolerant |
|
Input
|
DC
|
|
Output
|
Photodiode
|
|
Mounting Option
|
Bulkhead Mounting
|
|
Lead Length
|
0.5000 inch (12.7 mm)
|
|
Emitter
|
LED
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"8-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Rise Time
0.0100 µs
View Details
Output
Thyristor
Approvals
RoHS Compliant
Mounting Option
Panel mount
View Details
Operating Temperature
-28.89 to 4.44 C (-20 to 40 F)
View Details
Package Type
"16-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
5000 volts
View Details