The 66280 Optocoupler consists of an 850nm GaAlAs LED optically coupled to a photodiode detector driving a radiation
tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as
commercial or screened.
Features:
· High reliability
· Base lead provided for conventional transistor biasing
· 850 nm LED, silicon photodiode & 2N2222 amplifier
· Hermetically sealed for reliability and stability
· Stability over wide temperature range
· 500 Volt electrical isolation
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66280-001 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Photo diode + transistor |
| Package Type | Bulkhead Mount |
| Mounting Option | Through Hole |
| Lead Length | 0.2000 inch (5.08 mm) |