The 66193 contains a proton tolerant LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a
TO-46 header. The anode of the LED is electrically connected to the case. This optocoupler is capable of transmitting signals between two galvanic sources. The potential difference between transmitter and receiver should not go over the maximum isolation voltage. The internal base connection has been eliminated for improved noise immunity.
Features:
• High Reliability
• Base lead eliminated for improved noise immunity
• Rugged package
• Stability over wide temperature
• +500V electrical isolation
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66193-002 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | TO-72 |
| Mounting Option | Through Hole |
| Lead Length | 0.5000 inch (12.7 mm) |