The Mii 66143 -X02, -X03 and -X04 are optically coupled isolators, consisting of four GaAlAs LEDs and four silicon phototransistors mounted and coupled in a miniature surface mount hermetic leadless chip carrier. All electrical characteristics of each channel are identical to the JEDEC registered 4N47 (-X02), 4N48 (-X03) and 4N49 (-X04). Each unit contains four channels. These solid state couplers are ideal for designs where board space and device weight are important design considerations.
Features:
• High Reliability
• Base lead provided for conventional transistor biasing
• Very high gain, high voltage transistor
• Stability over wide temperature range.
• +1kVdc electrical isolation
• Screening available
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66143-004 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | 20P LCC |
| Mounting Option | Surface Mount |
| Emitter | LED |