High gain optocoupler utilizing GaAIAs infrared LED optically coupled to an N-P-N silicon phototransistor in a 6-pin leadless
chip carrier. The 4N22U, 4N23U and 4N24U optocouplers can be supplied to customer specifications as well as JAN, JANS, JANTX, and JANTXV quality levels.
Features:
· MIL-PRF-19500/486 Qualified
· Base lead provided for conventional transistor
biasing
· High gain, high voltage transistor
· Miniature package saves circuit board area
· High voltage electrical isolation…1KV rating
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66138-603 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Approvals | MIL-PRF-19500 |
| Package Type | 6P LCC |
| Mounting Option | Surface Mount |