Very high gain optocoupler utilizing GaAIAs infrared LED optically coupled to an N-P-N silicon phototransistor packaged in a
hermetically sealed 6-pin leadless chip carrier. The 4N47U, 4N48U and 4N49U optocouplers can be supplied to customer
specifications as well as JAN, JANTX, JANTXV, and JANS quality levels.
Features:
· Certified to MIL-PRF-14500/548
· High reliability
· Base lead provided for conventional transistor biasing
· Very high gain, high voltage transistor
· Hermetically sealed for reliability and stability
· Stability over wide temperature range
· High voltage electrical isolation
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66138-009 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | 6P LCC |
| Mounting Option | Surface Mount |
| Emitter | LED |