The 66124 optocoupler consists of two infrared LEDs optically coupled to two corresponding high gain darlington detectors. This unique dual optocoupler provides high CTR and low leakage currents over the full military temperature range (-55° to +125°C). The 66124 is a 20pin leadless chip carrier hermetically sealed package and is available in standard and screened versions or tested to customer specifications. MIL-PRF-38534.
Features:
· DSCC Approved 89785022X
· High current transfer ratio: 1000% typical
· 1500 Vdc isolation test voltage
· Low input current requirement: 0.5mA
· Low power consumption
· High radiation immunity
· Faraday shield to provide high common mode rejection
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66124-001 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Integrated high gain photodetector |
| Approvals | MIL-PRF-38534 |
| Package Type | 20P LCC |
| Mounting Option | Surface Mount |