Micropac Industries, Inc. Mii Optocoupler 66099-101

Description
The 66099 Optocoupler consists of a 660 nm GaAIAs LED optically coupled to a photodiode detector driving a radiation tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as standard and high voltage and commercial or screened levels. Features: · Meets or exceeds MIL-PRF-19500 radiation requirements · Current Transfer Ratio-150% typical · 1kVdc electrical input to output isolation · Base lead provided for conventional transistor biasing
Description
The 66099 Optocoupler consists of a 660 nm GaAIAs LED optically coupled to a photodiode detector driving a radiation tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as standard and high voltage and commercial or screened levels. Features: · Meets or exceeds MIL-PRF-19500 radiation requirements · Current Transfer Ratio-150% typical · 1kVdc electrical input to output isolation · Base lead provided for conventional transistor biasing

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
66099-101
Mii Optocoupler 66099-101
The 66099 Optocoupler consists of a 660 nm GaAIAs LED optically coupled to a photodiode detector driving a radiation tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as standard and high voltage and commercial or screened levels. Features: · Meets or exceeds MIL-PRF-19500 radiation requirements · Current Transfer Ratio-150% typical · 1kVdc electrical input to output isolation · Base lead provided for conventional transistor biasing

The 66099 Optocoupler consists of a 660 nm GaAIAs LED optically coupled to a photodiode detector driving a radiation
tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as
standard and high voltage and commercial or screened levels.

Features:
· Meets or exceeds MIL-PRF-19500 radiation requirements
· Current Transfer Ratio-150% typical
· 1kVdc electrical input to output isolation
· Base lead provided for conventional transistor biasing

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66099-101
Product Name Mii Optocoupler
Input DC
Output Photo diode + transistor
Package Type TO-5
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Phototransistor Optocoupler - OLI110 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Ceramic Surface Mount for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
2 suppliers
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 448-1ED3125MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details