The 66099 Optocoupler consists of a 660 nm GaAIAs LED optically coupled to a photodiode detector driving a radiation
tolerant transistor. This configuration has proven to be highly tolerant to both proton and total dose radiation. Available as
standard and high voltage and commercial or screened levels.
Features:
· Meets or exceeds MIL-PRF-19500 radiation requirements
· Current Transfer Ratio-150% typical
· 1kVdc electrical input to output isolation
· Base lead provided for conventional transistor biasing
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66099-003 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Photo diode + transistor |
| Package Type | TO-5 |
| Mounting Option | Through Hole |
| Lead Length | 0.5000 inch (12.7 mm) |