66092-008 -- MII OPTOCOUPLER
Micropac Industries, Inc.
Mii Optocoupler
66092-008
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
66092-008 |
|
Product Name
|
Mii Optocoupler |
|
Input
|
DC
|
|
Output
|
Phototransistor
|
|
Package Type
|
TO-5
|
|
Mounting Option
|
Through Hole
|
|
Lead Length
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Rise Time
0.0100 µs
View Details
Input
DC; DC
Output
Phototransistor; Transistor
Package Type
Tube
View Details
Package Type
"16-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
3750 volts
View Details
Output
Phototransistor; Transistor/triac
Approvals
RoHS Compliant
Mounting Option
Din rail
View Details