The 66015 contains an infrared LED optically coupled to a silicon phototransistor in a hermetic 4 lead TO-18 package. The
collector of the phototransistor is electrically connected to the case. The internal base connection has been eliminated for
improved noise immunity. The 3N243, 3N244 and 3N245 can be supplied to commercial or screened quality levels as well as
to customer specifications.
Features:
· High Reliability
· Base lead eliminated for improved noise immunity
· Rugged package
· Stability over wide temperature
· 1kV electrical isolation
Micropac Industries, Inc. | |
---|---|
Product Category | Optocouplers |
Product Number | 66015-002 |
Product Name | Mii Optocoupler |
Input | DC |
Output | Phototransistor |
Package Type | TO-18 |
Mounting Option | Through Hole |
Lead Length | 0.5000 inch (12.7 mm) |