Micropac Industries, Inc. Mii Optoisolator 66005-101

Description
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation
Description
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optoisolator
66005-101
Mii Optoisolator 66005-101
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation

The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C).

Features:
· High Reliability
· Rugged package
· Stability over wide temperature
· +16kV electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66005-101
Product Name Mii Optoisolator
Input DC
Output Phototransistor
Package Type Ceramic Tube
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4906-6-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 448-2ED3144MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details