Micropac Industries, Inc. Mii Optoisolator 66005-012

Description
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation
Description
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optoisolator
66005-012
Mii Optoisolator 66005-012
The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C). Features: · High Reliability · Rugged package · Stability over wide temperature · +16kV electrical isolation

The 66005, high voltage isolator is provided with a GaAlAs light emitting diode and, by choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed, ceramic package. Available as commercial, screened or full Military temperature range (-55° to +125°C).

Features:
· High Reliability
· Rugged package
· Stability over wide temperature
· +16kV electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66005-012
Product Name Mii Optoisolator
Input DC
Output Photodarlington
Package Type Ceramic Tube
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details