Micropac Industries, Inc. Mii Optoisolator 66004-002

Description
The 66004, high voltage isolator is provided with a GaAlAs light emitting diode and, by your choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed ceramic package. Available commercial (0° to +70°C) or screened. Features: · High Reliability · Rugged package · Stability over wide temperature · 40kVdc electrical isolation
Description
The 66004, high voltage isolator is provided with a GaAlAs light emitting diode and, by your choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed ceramic package. Available commercial (0° to +70°C) or screened. Features: · High Reliability · Rugged package · Stability over wide temperature · 40kVdc electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optoisolator
66004-002
Mii Optoisolator 66004-002
The 66004, high voltage isolator is provided with a GaAlAs light emitting diode and, by your choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed ceramic package. Available commercial (0° to +70°C) or screened. Features: · High Reliability · Rugged package · Stability over wide temperature · 40kVdc electrical isolation

The 66004, high voltage isolator is provided with a GaAlAs light emitting diode and, by your choice of outputs, either a silicon phototransistor or a photodarlington, hermetically sealed in TO-46 packages and mounted in a high reliability, hermetically sealed ceramic package. Available commercial (0° to +70°C) or screened.

Features:
· High Reliability
· Rugged package
· Stability over wide temperature
· 40kVdc electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66004-002
Product Name Mii Optoisolator
Input DC
Output Photodarlington
Package Type Ceramic Tube
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718926 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-SI8234BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details