Micropac Industries, Inc. Power Switching solid state relays 53272

Description
The 53272 is a single channel power MOSFET optocoupler expanding upon the electrical performance of Mii P/N 53124 with reduced RDS(ON) and increased current capability. Performance is specified over the full military temperature range. Functionally, the device operates as a single-pole, normally open (1 Form A) solid-state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array. The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, Connection A in Figure 1 must be used. Connection A will also switch DC loads but Connection B, in Figure 1, provides DC-only operation with the advantages of substantial reduction in on-resistance and twice the output current capability as that obtained with Connection A.
Description
The 53272 is a single channel power MOSFET optocoupler expanding upon the electrical performance of Mii P/N 53124 with reduced RDS(ON) and increased current capability. Performance is specified over the full military temperature range. Functionally, the device operates as a single-pole, normally open (1 Form A) solid-state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array. The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, Connection A in Figure 1 must be used. Connection A will also switch DC loads but Connection B, in Figure 1, provides DC-only operation with the advantages of substantial reduction in on-resistance and twice the output current capability as that obtained with Connection A.

Suppliers

Company
Product
Description
Supplier Links
Power Switching solid state relays - 53272 - Micropac Industries, Inc.
Garland, TX, USA
Power Switching solid state relays
53272
Power Switching solid state relays 53272
The 53272 is a single channel power MOSFET optocoupler expanding upon the electrical performance of Mii P/N 53124 with reduced RDS(ON) and increased current capability. Performance is specified over the full military temperature range. Functionally, the device operates as a single-pole, normally open (1 Form A) solid-state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array. The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, Connection A in Figure 1 must be used. Connection A will also switch DC loads but Connection B, in Figure 1, provides DC-only operation with the advantages of substantial reduction in on-resistance and twice the output current capability as that obtained with Connection A.

The 53272 is a single channel power MOSFET optocoupler expanding upon the electrical performance of Mii P/N 53124 with reduced RDS(ON) and increased current capability.

Performance is specified over the full military temperature range. Functionally, the device operates as a single-pole, normally open (1 Form A) solid-state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array. The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, Connection A in Figure 1 must be used. Connection A will also switch DC loads but Connection B, in Figure 1, provides DC-only operation with the advantages of substantial reduction in on-resistance and twice the output current capability as that obtained with Connection A.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Solid State Relays
Product Number 53272
Product Name Power Switching solid state relays
Solid State Relay Type MilSpec; Optically
Application Type General
Mounting Socket or Plug-in Style
Output Device MOSFET
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617125-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details