Micropac Industries, Inc. Power Switching solid state relays 53115

Description
The 53115 is a single channel, hermetically sealed, power MOSFET optocoupler. Low onresistance of the MOSFET output, combined with 1500 VDC isolation between input and output, makes this optocoupler ideal for solid state relay applications. Operation is specified over the full military temperature range.The part is supplied in an eight-pin, dual-in-line ceramic package. Lead options support both through-hole and surface-mount assembly. Standard lead finish is gold plated. Functionally, the device operates asa single-pole, normally open (1 Form A) solid state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array.The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, connection A in Figure 1 must be used. Connection A will also switch DC loads but connection B, in Figure 1, provides DC-only operation with the advantages ofsubstantial reduction in onresistance and twice the output current capability as that obtained with connection A.
Description
The 53115 is a single channel, hermetically sealed, power MOSFET optocoupler. Low onresistance of the MOSFET output, combined with 1500 VDC isolation between input and output, makes this optocoupler ideal for solid state relay applications. Operation is specified over the full military temperature range.The part is supplied in an eight-pin, dual-in-line ceramic package. Lead options support both through-hole and surface-mount assembly. Standard lead finish is gold plated. Functionally, the device operates asa single-pole, normally open (1 Form A) solid state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array.The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, connection A in Figure 1 must be used. Connection A will also switch DC loads but connection B, in Figure 1, provides DC-only operation with the advantages ofsubstantial reduction in onresistance and twice the output current capability as that obtained with connection A.

Suppliers

Company
Product
Description
Supplier Links
Power Switching solid state relays - 53115 - Micropac Industries, Inc.
Garland, TX, USA
Power Switching solid state relays
53115
Power Switching solid state relays 53115
The 53115 is a single channel, hermetically sealed, power MOSFET optocoupler. Low onresistance of the MOSFET output, combined with 1500 VDC isolation between input and output, makes this optocoupler ideal for solid state relay applications. Operation is specified over the full military temperature range.The part is supplied in an eight-pin, dual-in-line ceramic package. Lead options support both through-hole and surface-mount assembly. Standard lead finish is gold plated. Functionally, the device operates asa single-pole, normally open (1 Form A) solid state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array.The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, connection A in Figure 1 must be used. Connection A will also switch DC loads but connection B, in Figure 1, provides DC-only operation with the advantages ofsubstantial reduction in onresistance and twice the output current capability as that obtained with connection A.

The 53115 is a single channel, hermetically sealed, power MOSFET optocoupler. Low onresistance of the MOSFET output, combined with 1500 VDC isolation between input and output, makes this optocoupler ideal for solid state relay applications. Operation is specified over the full military temperature range.The part is supplied in an eight-pin, dual-in-line ceramic package. Lead options support both through-hole and surface-mount assembly. Standard lead finish is gold plated. Functionally, the device operates asa single-pole, normally open (1 Form A) solid state relay. The device is actuated by an input current, which can be supplied from standard logic types such as open-collector TTL. The input current biases a light emitting diode that is optically coupled to an integrated photovoltaic diode array.The photovoltaic array powers control circuitry that operates the output MOSFETs. Optimum switching of either AC or DC loads is provided by a configurable output. For AC loads, connection A in Figure 1 must be used. Connection A will also switch DC loads but connection B, in Figure 1, provides DC-only operation with the advantages ofsubstantial reduction in onresistance and twice the output current capability as that obtained with connection A.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Solid State Relays
Product Number 53115
Product Name Power Switching solid state relays
Solid State Relay Type MilSpec
Application Type General
Mounting Socket or Plug-in Style
Output Device MOSFET
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.A1 - Hockey puck Solid State Relay - 77A190248650 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details