Micropac Industries, Inc. Power Switching solid state relays 53012

Description
The 53012 is a military SPST solid-state relay. This light-weight device is resistant to damage from shock and vibration, and is immune to contact-related problems (contamination, arcing) associated with mechanical equivalents. Optical coupling between the input and output stages provides effective isolation up to 1000 volts AC RMS. Power FET outputs eliminate bipolar offset, and minimize output voltage drop. The control logic is TTL compatible, and will accommodate bias supplies between 3.8 and 32 VDC. Integral short-circuit protection is provided in the 53012. This unit senses excessive current flow while under load or while switching, and respond by opening the output. The output will remain blocked indefinitely until the short is removed, and the unit reset. This feature prevents damage to the unit, and also averts further system failures that may be caused by the shortcircuit. Resetting the unit can be accomplished by cycling the input control. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.
Description
The 53012 is a military SPST solid-state relay. This light-weight device is resistant to damage from shock and vibration, and is immune to contact-related problems (contamination, arcing) associated with mechanical equivalents. Optical coupling between the input and output stages provides effective isolation up to 1000 volts AC RMS. Power FET outputs eliminate bipolar offset, and minimize output voltage drop. The control logic is TTL compatible, and will accommodate bias supplies between 3.8 and 32 VDC. Integral short-circuit protection is provided in the 53012. This unit senses excessive current flow while under load or while switching, and respond by opening the output. The output will remain blocked indefinitely until the short is removed, and the unit reset. This feature prevents damage to the unit, and also averts further system failures that may be caused by the shortcircuit. Resetting the unit can be accomplished by cycling the input control. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.

Suppliers

Company
Product
Description
Supplier Links
Power Switching solid state relays - 53012 - Micropac Industries, Inc.
Garland, TX, USA
Power Switching solid state relays
53012
Power Switching solid state relays 53012
The 53012 is a military SPST solid-state relay. This light-weight device is resistant to damage from shock and vibration, and is immune to contact-related problems (contamination, arcing) associated with mechanical equivalents. Optical coupling between the input and output stages provides effective isolation up to 1000 volts AC RMS. Power FET outputs eliminate bipolar offset, and minimize output voltage drop. The control logic is TTL compatible, and will accommodate bias supplies between 3.8 and 32 VDC. Integral short-circuit protection is provided in the 53012. This unit senses excessive current flow while under load or while switching, and respond by opening the output. The output will remain blocked indefinitely until the short is removed, and the unit reset. This feature prevents damage to the unit, and also averts further system failures that may be caused by the shortcircuit. Resetting the unit can be accomplished by cycling the input control. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.

The 53012 is a military SPST solid-state relay. This light-weight device is resistant to damage from shock and vibration, and
is immune to contact-related problems (contamination, arcing) associated with mechanical equivalents.

Optical coupling between the input and output stages provides effective isolation up to 1000 volts AC RMS. Power FET
outputs eliminate bipolar offset, and minimize output voltage drop.

The control logic is TTL compatible, and will accommodate bias supplies between 3.8 and 32 VDC.

Integral short-circuit protection is provided in the 53012. This unit senses excessive current flow while under load or while
switching, and respond by opening the output. The output will remain blocked indefinitely until the short is removed, and the
unit reset. This feature prevents damage to the unit, and also averts further system failures that may be caused by the shortcircuit. Resetting the unit can be accomplished by cycling the input control.

This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are
design considerations. Applications include general purpose signal switching and electronic load control.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Solid State Relays
Product Number 53012
Product Name Power Switching solid state relays
Solid State Relay Type MilSpec
Application Type General
Mounting Socket or Plug-in Style
Output Device MOSFET
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Smart Relay - ASR-B120AC - Altech Corp.
Specs
Application Type General
Mounting DIN
Features Visual Indicator
View Details
2 suppliers