Features:
• Replacement for 78HGA
• 5.0 A Output Current
• Internal Current And Thermal Limiting
• Internal Short Circuit Current Limit
• Low Drop-Out Voltage (Typically 2.3 V @ 5.0 A)
• 50W Power Dissipation
• Electrically Isolated Case
• Steel TO-3 Case
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 52175 |
| Product Name | Negative Voltage Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-3 |
| Life Cycle Stage | Maturity |
| Output Voltage | 5 to 24 volts |
| IOUT | 5 amps |