The 52149/52174, which is a replacement for the 79HG, is an adjustable 4-terminal voltage regulator capable of supplying in
excess of 5 A over a –24 V to -2.55 V output range. This Hybrid Voltage Regulator has been designed with all the inherent
characteristics of the monolithic 4-terminal regulator; i.e., full thermal overload and short circuit protection. It is packaged in a
hermetically sealed 4-pin, TO-3 package providing 50W power dissipation. The regulator consists of a monolithic chip driving a discrete series-pass element and short circuit detection transistors.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 52149 |
| Product Name | Positive Voltage Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-3 |
| Life Cycle Stage | Maturity |
| Output Voltage | -35 to -7 volts |
| IOUT | 5 amps |