Micropac Industries, Inc. 67023 Series Display 4N54

Description
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N54 is a hexadecimal display which decodes positive BCD logic into 16 characters “0-9, A-F”. Input is provided to blank the display (all LED’s off) without losing the contents of the memory.
Description
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N54 is a hexadecimal display which decodes positive BCD logic into 16 characters “0-9, A-F”. Input is provided to blank the display (all LED’s off) without losing the contents of the memory.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
67023 Series Display
4N54
67023 Series Display 4N54
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N54 is a hexadecimal display which decodes positive BCD logic into 16 characters “0-9, A-F”. Input is provided to blank the display (all LED’s off) without losing the contents of the memory.

The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications.
The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm).

The 4N54 is a hexadecimal display which decodes positive BCD logic into 16 characters “0-9, A-F”. Input is provided to blank the
display (all LED’s off) without losing the contents of the memory.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Digital LED Displays
Product Number 4N54
Product Name 67023 Series Display
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
Number of Rows 1 #
Number of Characters 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-601ML - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers