Micropac Industries, Inc. 67023 Series Display 4N53

Description
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N53 is an over range device which displays “+1” and a right-hand decimal point. This display is typically driven using external switching transistors.
Description
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N53 is an over range device which displays “+1” and a right-hand decimal point. This display is typically driven using external switching transistors.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
67023 Series Display
4N53
67023 Series Display 4N53
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm). The 4N53 is an over range device which displays “+1” and a right-hand decimal point. This display is typically driven using external switching transistors.

The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications.
The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for light emitting diode displays. The character height is 0.290” (7.37mm).

The 4N53 is an over range device which displays “+1” and a right-hand decimal point. This display is typically driven using external switching transistors.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Digital LED Displays
Product Number 4N53
Product Name 67023 Series Display
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
Number of Rows 1 #
Number of Characters 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Display Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details