Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically
sealed TO-5 metal can. The 4N47, 4N48 and 4N49’s can be tested to customer specifications, as well as to MIL-PRF-19500
JAN, JANTX, JANTXV and JANS quality levels.
Features:
• Certified to MIL-PRF-19500/548
• Collector in electrical contact with case
• High Reliability
• Base lead provided for conventional transistor biasing
• Rugged package
• High gain, high voltage transistor
• +1kV electrical isolation
| Micropac Industries, Inc. | Micropac Industries, Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 4N49 | 4N49 |
| Product Name | Mii Optocoupler | 4N JEDEC Series |
| Input | DC | DC |
| Output | Phototransistor | Phototransistor |
| Package Type | TO-5 | TO-5 |
| Mounting Option | Through Hole | Through Hole |
| Lead Length | 0.5000 inch (12.7 mm) | 0.5000 inch (12.7 mm) |