Micropac Industries, Inc. 67025 Series Display 4N41

Description
The 67025 (4N41) is a hermetically sealed seven segment display. The high luminous intensity and large character height make the 67025 ideal for most applications. This high reliability display is available in standard and screened versions. Features: • Hermetically Sealed • Left Hand Decimal • TTL Compatible • High Luminous Intensity • Large Character Height
Description
The 67025 (4N41) is a hermetically sealed seven segment display. The high luminous intensity and large character height make the 67025 ideal for most applications. This high reliability display is available in standard and screened versions. Features: • Hermetically Sealed • Left Hand Decimal • TTL Compatible • High Luminous Intensity • Large Character Height

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
67025 Series Display
4N41
67025 Series Display 4N41
The 67025 (4N41) is a hermetically sealed seven segment display. The high luminous intensity and large character height make the 67025 ideal for most applications. This high reliability display is available in standard and screened versions. Features: • Hermetically Sealed • Left Hand Decimal • TTL Compatible • High Luminous Intensity • Large Character Height

The 67025 (4N41) is a hermetically sealed seven segment display. The high luminous intensity and large character height make the 67025 ideal for most applications. This high reliability display is available in standard and screened versions.

Features:
• Hermetically Sealed
• Left Hand Decimal
• TTL Compatible
• High Luminous Intensity
• Large Character Height

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Digital LED Displays
Product Number 4N41
Product Name 67025 Series Display
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
Number of Characters 1 #
Character Height 6.46 mm (0.2543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-401DN - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
4 suppliers