Micropac Industries, Inc. Mii Optocoupler 4N22

Description
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22, 4N23 and 4N24’s can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector in electrical contact with case • Overall current gain: 1.5 typical (4N24) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation
Description
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22, 4N23 and 4N24’s can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector in electrical contact with case • Overall current gain: 1.5 typical (4N24) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
4N22
Mii Optocoupler 4N22
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22, 4N23 and 4N24’s can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector in electrical contact with case • Overall current gain: 1.5 typical (4N24) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22, 4N23 and 4N24’s can be tested to customer specifications.

Features:
• Qualified to MIL-PRF-19500/486
• Collector in electrical contact with case
• Overall current gain: 1.5 typical (4N24)
• Base lead provided for conventional transistor
biasing
• Rugged package
• High gain, high voltage transistor
• +1kV electrical isolation

Supplier's Site
Garland, TX, USA
4N JEDEC Series
4N22
4N JEDEC Series 4N22
Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Optocouplers Optocouplers
Product Number 4N22 4N22
Product Name Mii Optocoupler 4N JEDEC Series
Input DC DC
Output Phototransistor Phototransistor
Package Type TO-5 TO-5
Mounting Option Through Hole Through Hole
Lead Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 336-SI8237AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Photovoltaic Isolators - PVI5080N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers