This regulator is fabricated using hybrid techniques and will operate at temperatures up to 200°C. This device is complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf should be added to the output.
Features:
• 200°C Operation
• Output noise typically less than 3µv
• Output current up to 150 mA
• Input voltage up to 30V
• Internal short circuit protection, foldback and current limiting
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42141 |
| Product Name | High Temperature |
| Output Voltage Type | Fixed |
| Life Cycle Stage | Maturity |
| Output Voltage | -1 to 1 volts |