The 42118 series of fixed voltage regulators covers the output voltage range from +5 VDC through +30 VDC. These voltage
regulators are fabricated using hybrid techniques and will operate at temperatures up to +200ºC. These devices are
complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly
recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added
to the input and minimum of 1.5µf capacitor should be added to the output.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42118-018 |
| Product Name | High Temperature |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-258 |
| Life Cycle Stage | Maturity |
| Output Voltage | 18 volts |