Micropac Industries, Inc. High Temperature 42118-015

Description
The 42118 series of fixed voltage regulators covers the output voltage range from +5 VDC through +30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at temperatures up to +200ºC. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and minimum of 1.5µf capacitor should be added to the output.
Description
The 42118 series of fixed voltage regulators covers the output voltage range from +5 VDC through +30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at temperatures up to +200ºC. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and minimum of 1.5µf capacitor should be added to the output.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42118-015
High Temperature 42118-015
The 42118 series of fixed voltage regulators covers the output voltage range from +5 VDC through +30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at temperatures up to +200ºC. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and minimum of 1.5µf capacitor should be added to the output.

The 42118 series of fixed voltage regulators covers the output voltage range from +5 VDC through +30 VDC. These voltage
regulators are fabricated using hybrid techniques and will operate at temperatures up to +200ºC. These devices are
complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly
recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added
to the input and minimum of 1.5µf capacitor should be added to the output.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42118-015
Product Name High Temperature
Output Voltage Type Fixed
Package Type Other; TO-258
Life Cycle Stage Maturity
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details