Micropac Industries, Inc. High Temperature 42117-030

Description
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package
Description
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42117-030
High Temperature 42117-030
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package

The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage
regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are
complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly
recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added
to the input and a minimum of 1.5µf capacitor should be added to the output.

Features:
· Operating temperature +200°C
· Output current to 1.0 A
· Input voltage to –38V
· Output voltage to –30 V
· Internal short circuit protection, foldback and
current limiting
· Isolated TO-258 package

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42117-030
Product Name High Temperature
Output Voltage Type Fixed
Package Type Other; TO-258
Life Cycle Stage Maturity
Output Voltage -30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27411DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 9227658 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A3977SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
2 suppliers