Micropac Industries, Inc. High Temperature 42117-005

Description
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package
Description
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42117-005
High Temperature 42117-005
The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5µf capacitor should be added to the output. Features: · Operating temperature +200°C · Output current to 1.0 A · Input voltage to –38V · Output voltage to –30 V · Internal short circuit protection, foldback and current limiting · Isolated TO-258 package

The 42117 series of fixed voltage regulators covers the output voltage range from -5 VDC through -30 VDC. These voltage
regulators are fabricated using hybrid techniques and will operate at case temperatures up to +200°C. These devices are
complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly
recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added
to the input and a minimum of 1.5µf capacitor should be added to the output.

Features:
· Operating temperature +200°C
· Output current to 1.0 A
· Input voltage to –38V
· Output voltage to –30 V
· Internal short circuit protection, foldback and
current limiting
· Isolated TO-258 package

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42117-005
Product Name High Temperature
Output Voltage Type Fixed
Package Type Other; TO-258
Life Cycle Stage Maturity
Output Voltage -5 volts
Unlock Full Specs
to access all available technical data