Micropac Industries, Inc. High Temperature 42095-030

Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.
Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42095-030
High Temperature 42095-030
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated
using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short
circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output
capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf
should be added to the output.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42095-030
Product Name High Temperature
Output Voltage Type Fixed
Life Cycle Stage Maturity
Output Voltage -30 volts
Unlock Full Specs
to access all available technical data