The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated
using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short
circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output
capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf
should be added to the output.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42095-024 |
| Product Name | High Temperature |
| Output Voltage Type | Fixed |
| Life Cycle Stage | Maturity |
| Output Voltage | -24 volts |