Micropac Industries, Inc. High Temperature 42095-018

Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.
Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42095-018
High Temperature 42095-018
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated
using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short
circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output
capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf
should be added to the output.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42095-018
Product Name High Temperature
Output Voltage Type Fixed
Life Cycle Stage Maturity
Output Voltage -18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details