Micropac Industries, Inc. High Temperature 42095-005

Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.
Description
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42095-005
High Temperature 42095-005
The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf should be added to the output.

The 42095 series of regulators covers the voltage range from -5 VDC through -30 VDC. These regulators are fabricated
using hybrid techniques and will operate at temperatures up to +200°C case. These devices are complete with internal short
circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input and output
capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf
should be added to the output.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42095-005
Product Name High Temperature
Output Voltage Type Fixed
Life Cycle Stage Maturity
Output Voltage -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details