Micropac Industries, Inc. High Temperature 42094-024

Description
The 42094 series of regulators covers the voltage range from 5 VDC through 30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to 200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf capacitor should be added to the output. See typical connection diagram.
Description
The 42094 series of regulators covers the voltage range from 5 VDC through 30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to 200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf capacitor should be added to the output. See typical connection diagram.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
High Temperature
42094-024
High Temperature 42094-024
The 42094 series of regulators covers the voltage range from 5 VDC through 30 VDC. These regulators are fabricated using hybrid techniques and will operate at temperatures up to 200°C case. These devices are complete with internal short circuit protection which includes voltage shutdown and current foldback. It is strongly recommended that input capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf capacitor should be added to the output. See typical connection diagram.

The 42094 series of regulators covers the voltage range from 5 VDC through 30 VDC. These regulators are fabricated using
hybrid techniques and will operate at temperatures up to 200°C case. These devices are complete with internal short circuit
protection which includes voltage shutdown and current foldback. It is strongly recommended that input capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf capacitor should be added to the output. See typical connection diagram.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42094-024
Product Name High Temperature
Output Voltage Type Fixed
Life Cycle Stage Maturity
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3338AKC-3.3-RL7 - 850559-ADP3338AKC-3.3-RL7 - Win Source Electronics
Specs
Package Type Other; Bulk
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 8855432 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details