The 42094 series of regulators covers the voltage range from 5 VDC through 30 VDC. These regulators are fabricated using
hybrid techniques and will operate at temperatures up to 200°C case. These devices are complete with internal short circuit
protection which includes voltage shutdown and current foldback. It is strongly recommended that input capacitors be added as close to the case as possible. A 2µf capacitor should be added to the input and a minimum of 1.5 µf capacitor should be added to the output. See typical connection diagram.
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42094-012 |
| Product Name | High Temperature |
| Output Voltage Type | Fixed |
| Life Cycle Stage | Maturity |
| Output Voltage | 12 volts |