The 42051 series of regulators covers the voltage range from –5 V through –34 V. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold-back. To insure circuit stability under all load combinations it is recommended that a minimum of 2.0 µF capacitance (solid tantalum) be connected between power ground and the input to the regulator.
Features:
• Output current to 5 Amps
• Output voltage To –34 V
• Internal short circuit protection
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42051-323 |
| Product Name | Negative Voltage Regulator |
| Output Voltage Type | Fixed |
| Life Cycle Stage | Maturity |
| Output Voltage | -32 volts |