Micropac Industries, Inc. Negative Voltage Regulator 42051-243

Description
The 42051 series of regulators covers the voltage range from –5 V through –34 V. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold-back. To insure circuit stability under all load combinations it is recommended that a minimum of 2.0 µF capacitance (solid tantalum) be connected between power ground and the input to the regulator. Features: • Output current to 5 Amps • Output voltage To –34 V • Internal short circuit protection
Description
The 42051 series of regulators covers the voltage range from –5 V through –34 V. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold-back. To insure circuit stability under all load combinations it is recommended that a minimum of 2.0 µF capacitance (solid tantalum) be connected between power ground and the input to the regulator. Features: • Output current to 5 Amps • Output voltage To –34 V • Internal short circuit protection

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Negative Voltage Regulator
42051-243
Negative Voltage Regulator 42051-243
The 42051 series of regulators covers the voltage range from –5 V through –34 V. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold-back. To insure circuit stability under all load combinations it is recommended that a minimum of 2.0 µF capacitance (solid tantalum) be connected between power ground and the input to the regulator. Features: • Output current to 5 Amps • Output voltage To –34 V • Internal short circuit protection

The 42051 series of regulators covers the voltage range from –5 V through –34 V. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold-back. To insure circuit stability under all load combinations it is recommended that a minimum of 2.0 µF capacitance (solid tantalum) be connected between power ground and the input to the regulator.

Features:
• Output current to 5 Amps
• Output voltage To –34 V
• Internal short circuit protection

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category IC Linear Voltage Regulators
Product Number 42051-243
Product Name Negative Voltage Regulator
Output Voltage Type Fixed
Life Cycle Stage Maturity
Output Voltage -24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details