The 42050 series of regulators covers the output voltage range from 5 VDC through 34 VDC. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold back. The 42050 series regulators are complete and normally do not require any additional components. However, if the regulator is far from the power source a .2 µf capacitor on the input is suggested.
Features:
• Output Current To 10 Amps
• Output Voltage To 34 V
• Internal Short Circuit Protection
• Custom Output Voltages available
| Micropac Industries, Inc. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 42050-128 |
| Product Name | Positive Voltage Regulator |
| Output Voltage Type | Fixed |
| Life Cycle Stage | Maturity |
| Output Voltage | 12 volts |