| Micropac Industries, Inc. | Micropac Industries, Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 3C92C | 3C92C |
| Product Name | Mii Optocoupler | Mii Optocoupler |
| Input | DC | DC |
| Output | Phototransistor | Phototransistor |
| Package Type | TO-72 | TO-72 |
| Mounting Option | Through Hole | Through Hole |
| Lead Length | 0.5000 inch (12.7 mm) | 0.5000 inch (12.7 mm) |